Vishay Intertechnology, Inc. Res Wirewound 1.5K Ohm 5% 3W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP031K500JB32

Description
Res Wirewound 1.5K Ohm 5% 3W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.5K Ohm 5% 3W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.5K Ohm 5% 3W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP031K500JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5K Ohm 5% 3W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP031K500JB32
Res Wirewound 1.5K Ohm 5% 3W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP031K500JB32
Res Wirewound 1.5K Ohm 5% 3W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 1.5K Ohm 5% 3W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP031K500JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP031K500JB32-ND
Through Hole Resistors CPCP031K500JB32-ND
1.5 kOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.5 kOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP031K500JB32 CPCP031K500JB32-ND
Product Name Res Wirewound 1.5K Ohm 5% 3W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 5 +/- %
View Details
3 suppliers