Vishay Intertechnology, Inc. Res Wirewound 1.5K Ohm 5% 3W RDL Thru-Hole Bulk CPCP031K500JB31

Description
Res Wirewound 1.5K Ohm 5% 3W RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.5K Ohm 5% 3W RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.5K Ohm 5% 3W RDL Thru-Hole Bulk - CPCP031K500JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5K Ohm 5% 3W RDL Thru-Hole Bulk
CPCP031K500JB31
Res Wirewound 1.5K Ohm 5% 3W RDL Thru-Hole Bulk CPCP031K500JB31
Res Wirewound 1.5K Ohm 5% 3W RDL Thru-Hole Bulk

Res Wirewound 1.5K Ohm 5% 3W RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP031K500JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP031K500JB31-ND
Through Hole Resistors CPCP031K500JB31-ND
1.5 kOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.5 kOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP031K500JB31 CPCP031K500JB31-ND
Product Name Res Wirewound 1.5K Ohm 5% 3W RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details