Vishay Intertechnology, Inc. Through Hole Resistors CPCP031K500FB32

Description
1.5 kOhms ±1% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
1.5 kOhms ±1% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP031K500FB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP031K500FB32-ND
Through Hole Resistors CPCP031K500FB32-ND
1.5 kOhms ±1% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.5 kOhms ±1% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 1.5K Ohm 1% 3W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP031K500FB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5K Ohm 1% 3W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP031K500FB32
Res Wirewound 1.5K Ohm 1% 3W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP031K500FB32
Res Wirewound 1.5K Ohm 1% 3W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 1.5K Ohm 1% 3W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCP031K500FB32-ND CPCP031K500FB32
Product Name Through Hole Resistors Res Wirewound 1.5K Ohm 1% 3W ¦20ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1879927-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
3 suppliers