Vishay Intertechnology, Inc. Res Wirewound 1.5K Ohm 1% 3W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP031K500FB31

Description
Res Wirewound 1.5K Ohm 1% 3W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.5K Ohm 1% 3W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.5K Ohm 1% 3W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP031K500FB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5K Ohm 1% 3W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP031K500FB31
Res Wirewound 1.5K Ohm 1% 3W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP031K500FB31
Res Wirewound 1.5K Ohm 1% 3W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 1.5K Ohm 1% 3W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP031K500FB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP031K500FB31-ND
Through Hole Resistors CPCP031K500FB31-ND
1.5 kOhms ±1% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.5 kOhms ±1% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP031K500FB31 CPCP031K500FB31-ND
Product Name Res Wirewound 1.5K Ohm 1% 3W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details