12 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
WIREWOUND,12ohm,5%,3
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPCP0312R00JE32-ND | CPCP0312R00JE32 |
| Product Name | Through Hole Resistors | WIREWOUND,12 OHM,5%,3W,20PPM,RDL,THRU-HOLE,BULK |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Radial | ThroughHole |
| Resistance Range | 12 ohms | 12 ohms |