Vishay Intertechnology, Inc. Res Wirewound 12 Ohm 1% 3W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP0312R00FE32

Description
Res Wirewound 12 Ohm 1% 3W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 12 Ohm 1% 3W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 12 Ohm 1% 3W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP0312R00FE32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12 Ohm 1% 3W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP0312R00FE32
Res Wirewound 12 Ohm 1% 3W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP0312R00FE32
Res Wirewound 12 Ohm 1% 3W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 12 Ohm 1% 3W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP0312R00FE32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP0312R00FE32-ND
Through Hole Resistors CPCP0312R00FE32-ND
12 Ohms ±1% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

12 Ohms ±1% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP0312R00FE32 CPCP0312R00FE32-ND
Product Name Res Wirewound 12 Ohm 1% 3W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers