Vishay Intertechnology, Inc. Res Wirewound 100 Ohm 5% 3W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP03100R0JB31

Description
Res Wirewound 100 Ohm 5% 3W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 100 Ohm 5% 3W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 100 Ohm 5% 3W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP03100R0JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100 Ohm 5% 3W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP03100R0JB31
Res Wirewound 100 Ohm 5% 3W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP03100R0JB31
Res Wirewound 100 Ohm 5% 3W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 100 Ohm 5% 3W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP03100R0JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP03100R0JB31-ND
Through Hole Resistors CPCP03100R0JB31-ND
100 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

100 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP03100R0JB31 CPCP03100R0JB31-ND
Product Name Res Wirewound 100 Ohm 5% 3W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 2123463 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details