Vishay Intertechnology, Inc. Res Wirewound 750m Ohm 5% 2W ¦90ppm/¦C RDL Thru-Hole Bulk CPCP02R7500JB32

Description
Res Wirewound 750m Ohm 5% 2W ¦90ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 750m Ohm 5% 2W ¦90ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 750m Ohm 5% 2W ¦90ppm/¦C RDL Thru-Hole Bulk - CPCP02R7500JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 750m Ohm 5% 2W ¦90ppm/¦C RDL Thru-Hole Bulk
CPCP02R7500JB32
Res Wirewound 750m Ohm 5% 2W ¦90ppm/¦C RDL Thru-Hole Bulk CPCP02R7500JB32
Res Wirewound 750m Ohm 5% 2W ¦90ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 750m Ohm 5% 2W ¦90ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP02R7500JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP02R7500JB32-ND
Through Hole Resistors CPCP02R7500JB32-ND
750 mOhms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound

750 mOhms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP02R7500JB32 CPCP02R7500JB32-ND
Product Name Res Wirewound 750m Ohm 5% 2W ¦90ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 90 ±ppm/°C 90 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1879021-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
Tolerance 5 +/- %
View Details
5 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers