Vishay Intertechnology, Inc. Res Wirewound 560m Ohm 5% 2W ¦90ppm/¦C RDL Thru-Hole Bulk CPCP02R5600JB31

Description
Res Wirewound 560m Ohm 5% 2W ¦90ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 560m Ohm 5% 2W ¦90ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 560m Ohm 5% 2W ¦90ppm/¦C RDL Thru-Hole Bulk - CPCP02R5600JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 560m Ohm 5% 2W ¦90ppm/¦C RDL Thru-Hole Bulk
CPCP02R5600JB31
Res Wirewound 560m Ohm 5% 2W ¦90ppm/¦C RDL Thru-Hole Bulk CPCP02R5600JB31
Res Wirewound 560m Ohm 5% 2W ¦90ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 560m Ohm 5% 2W ¦90ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP02R5600JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP02R5600JB31-ND
Through Hole Resistors CPCP02R5600JB31-ND
560 mOhms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound

560 mOhms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP02R5600JB31 CPCP02R5600JB31-ND
Product Name Res Wirewound 560m Ohm 5% 2W ¦90ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 90 ±ppm/°C 90 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers