Vishay Intertechnology, Inc. Res Wirewound 360m Ohm 5% 2W ¦90ppm/¦C RDL Thru-Hole Bulk CPCP02R3600JB32

Description
Res Wirewound 360m Ohm 5% 2W ¦90ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 360m Ohm 5% 2W ¦90ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 360m Ohm 5% 2W ¦90ppm/¦C RDL Thru-Hole Bulk - CPCP02R3600JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 360m Ohm 5% 2W ¦90ppm/¦C RDL Thru-Hole Bulk
CPCP02R3600JB32
Res Wirewound 360m Ohm 5% 2W ¦90ppm/¦C RDL Thru-Hole Bulk CPCP02R3600JB32
Res Wirewound 360m Ohm 5% 2W ¦90ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 360m Ohm 5% 2W ¦90ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP02R3600JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP02R3600JB32-ND
Through Hole Resistors CPCP02R3600JB32-ND
360 mOhms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound

360 mOhms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP02R3600JB32 CPCP02R3600JB32-ND
Product Name Res Wirewound 360m Ohm 5% 2W ¦90ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 90 ±ppm/°C 90 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details