Vishay Intertechnology, Inc. Through Hole Resistors CPCP02R3000JE32

Description
300 mOhms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
300 mOhms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP02R3000JE32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP02R3000JE32-ND
Through Hole Resistors CPCP02R3000JE32-ND
300 mOhms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound

300 mOhms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CPCP02R3000JE32-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Radial
Resistance Range 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers