Vishay Intertechnology, Inc. Through Hole Resistors CPCP02R3000JB32

Description
300 mOhms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
300 mOhms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP02R3000JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP02R3000JB32-ND
Through Hole Resistors CPCP02R3000JB32-ND
300 mOhms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound

300 mOhms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 300m Ohm 5% 2W ¦90ppm/¦C RDL Thru-Hole Bulk - CPCP02R3000JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300m Ohm 5% 2W ¦90ppm/¦C RDL Thru-Hole Bulk
CPCP02R3000JB32
Res Wirewound 300m Ohm 5% 2W ¦90ppm/¦C RDL Thru-Hole Bulk CPCP02R3000JB32
Res Wirewound 300m Ohm 5% 2W ¦90ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 300m Ohm 5% 2W ¦90ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCP02R3000JB32-ND CPCP02R3000JB32
Product Name Through Hole Resistors Res Wirewound 300m Ohm 5% 2W ¦90ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 3-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details