Vishay Intertechnology, Inc. Res Wirewound 200m Ohm 5% 2W ¦90ppm/¦C RDL Thru-Hole Bulk CPCP02R2000JB32

Description
Res Wirewound 200m Ohm 5% 2W ¦90ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 200m Ohm 5% 2W ¦90ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 200m Ohm 5% 2W ¦90ppm/¦C RDL Thru-Hole Bulk - CPCP02R2000JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200m Ohm 5% 2W ¦90ppm/¦C RDL Thru-Hole Bulk
CPCP02R2000JB32
Res Wirewound 200m Ohm 5% 2W ¦90ppm/¦C RDL Thru-Hole Bulk CPCP02R2000JB32
Res Wirewound 200m Ohm 5% 2W ¦90ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 200m Ohm 5% 2W ¦90ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP02R2000JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP02R2000JB32-ND
Through Hole Resistors CPCP02R2000JB32-ND
200 mOhms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound

200 mOhms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP02R2000JB32 CPCP02R2000JB32-ND
Product Name Res Wirewound 200m Ohm 5% 2W ¦90ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 90 ±ppm/°C 90 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 2123562 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers