Vishay Intertechnology, Inc. Res Wirewound 100m Ohm 1% 2W ¦90ppm/¦C RDL Thru-Hole Bulk CPCP02R1000FB31

Description
Res Wirewound 100m Ohm 1% 2W ¦90ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 100m Ohm 1% 2W ¦90ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 100m Ohm 1% 2W ¦90ppm/¦C RDL Thru-Hole Bulk - CPCP02R1000FB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100m Ohm 1% 2W ¦90ppm/¦C RDL Thru-Hole Bulk
CPCP02R1000FB31
Res Wirewound 100m Ohm 1% 2W ¦90ppm/¦C RDL Thru-Hole Bulk CPCP02R1000FB31
Res Wirewound 100m Ohm 1% 2W ¦90ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 100m Ohm 1% 2W ¦90ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP02R1000FB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP02R1000FB31-ND
Through Hole Resistors CPCP02R1000FB31-ND
100 mOhms ±1% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound

100 mOhms ±1% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP02R1000FB31 CPCP02R1000FB31-ND
Product Name Res Wirewound 100m Ohm 1% 2W ¦90ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 90 ±ppm/°C 90 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details