Vishay Intertechnology, Inc. Through Hole Resistors CPCP026R200JB32

Description
6.2 Ohms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
6.2 Ohms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP026R200JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP026R200JB32-ND
Through Hole Resistors CPCP026R200JB32-ND
6.2 Ohms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound

6.2 Ohms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 6.2 Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCP026R200JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.2 Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCP026R200JB32
Res Wirewound 6.2 Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP026R200JB32
Res Wirewound 6.2 Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 6.2 Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCP026R200JB32-ND CPCP026R200JB32
Product Name Through Hole Resistors Res Wirewound 6.2 Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 6.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details