Vishay Intertechnology, Inc. Res Wirewound 50 Ohm 5% 2W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP0250R00JB31

Description
Res Wirewound 50 Ohm 5% 2W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 50 Ohm 5% 2W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 50 Ohm 5% 2W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP0250R00JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50 Ohm 5% 2W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP0250R00JB31
Res Wirewound 50 Ohm 5% 2W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP0250R00JB31
Res Wirewound 50 Ohm 5% 2W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 50 Ohm 5% 2W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP0250R00JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP0250R00JB31-ND
Through Hole Resistors CPCP0250R00JB31-ND
50 Ohms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound

50 Ohms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP0250R00JB31 CPCP0250R00JB31-ND
Product Name Res Wirewound 50 Ohm 5% 2W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details