Vishay Intertechnology, Inc. Through Hole Resistors CPCP024R700JB31

Description
4.7 Ohms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
4.7 Ohms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP024R700JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP024R700JB31-ND
Through Hole Resistors CPCP024R700JB31-ND
4.7 Ohms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound

4.7 Ohms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 4.7 Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCP024R700JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.7 Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCP024R700JB31
Res Wirewound 4.7 Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP024R700JB31
Res Wirewound 4.7 Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 4.7 Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCP024R700JB31-ND CPCP024R700JB31
Product Name Through Hole Resistors Res Wirewound 4.7 Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details