Vishay Intertechnology, Inc. Through Hole Resistors CPCP0240R00FB32

Description
40 Ohms ±1% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
40 Ohms ±1% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP0240R00FB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP0240R00FB32-ND
Through Hole Resistors CPCP0240R00FB32-ND
40 Ohms ±1% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound

40 Ohms ±1% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 40 Ohm 1% 2W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP0240R00FB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 40 Ohm 1% 2W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP0240R00FB32
Res Wirewound 40 Ohm 1% 2W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP0240R00FB32
Res Wirewound 40 Ohm 1% 2W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 40 Ohm 1% 2W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCP0240R00FB32-ND CPCP0240R00FB32
Product Name Through Hole Resistors Res Wirewound 40 Ohm 1% 2W ¦20ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 40 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers