Vishay Intertechnology, Inc. Res Wirewound 40 Ohm 1% 2W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP0240R00FB31

Description
Res Wirewound 40 Ohm 1% 2W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 40 Ohm 1% 2W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 40 Ohm 1% 2W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP0240R00FB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 40 Ohm 1% 2W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP0240R00FB31
Res Wirewound 40 Ohm 1% 2W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP0240R00FB31
Res Wirewound 40 Ohm 1% 2W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 40 Ohm 1% 2W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP0240R00FB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP0240R00FB31-ND
Through Hole Resistors CPCP0240R00FB31-ND
40 Ohms ±1% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound

40 Ohms ±1% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP0240R00FB31 CPCP0240R00FB31-ND
Product Name Res Wirewound 40 Ohm 1% 2W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers