Vishay Intertechnology, Inc. Res Wirewound 3.3K Ohm 5% 2W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP023K300JB32

Description
Res Wirewound 3.3K Ohm 5% 2W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 3.3K Ohm 5% 2W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.3K Ohm 5% 2W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP023K300JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.3K Ohm 5% 2W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP023K300JB32
Res Wirewound 3.3K Ohm 5% 2W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP023K300JB32
Res Wirewound 3.3K Ohm 5% 2W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 3.3K Ohm 5% 2W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP023K300JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP023K300JB32-ND
Through Hole Resistors CPCP023K300JB32-ND
3.3 kOhms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound

3.3 kOhms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP023K300JB32 CPCP023K300JB32-ND
Product Name Res Wirewound 3.3K Ohm 5% 2W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details