Res Wirewound 374 Ohm 1% 2W ¦20ppm/¦C RDL Thru-Hole Bulk
374 Ohms ±1% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPCP02374R0FB32 | CPCP02374R0FB32-ND |
| Product Name | Res Wirewound 374 Ohm 1% 2W ¦20ppm/¦C RDL Thru-Hole Bulk | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | Radial |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C |
| Power Rating | 2 watts | 2 watts |