Vishay Intertechnology, Inc. Res Wirewound 374 Ohm 1% 2W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP02374R0FB31

Description
Res Wirewound 374 Ohm 1% 2W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 374 Ohm 1% 2W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 374 Ohm 1% 2W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP02374R0FB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 374 Ohm 1% 2W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP02374R0FB31
Res Wirewound 374 Ohm 1% 2W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP02374R0FB31
Res Wirewound 374 Ohm 1% 2W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 374 Ohm 1% 2W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP02374R0FB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP02374R0FB31-ND
Through Hole Resistors CPCP02374R0FB31-ND
374 Ohms ±1% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound

374 Ohms ±1% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP02374R0FB31 CPCP02374R0FB31-ND
Product Name Res Wirewound 374 Ohm 1% 2W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers