Vishay Intertechnology, Inc. Res Wirewound 33 Ohm 1% 2W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP0233R00FB32

Description
Res Wirewound 33 Ohm 1% 2W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 33 Ohm 1% 2W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 33 Ohm 1% 2W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP0233R00FB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 33 Ohm 1% 2W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP0233R00FB32
Res Wirewound 33 Ohm 1% 2W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP0233R00FB32
Res Wirewound 33 Ohm 1% 2W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 33 Ohm 1% 2W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP0233R00FB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP0233R00FB32-ND
Through Hole Resistors CPCP0233R00FB32-ND
33 Ohms ±1% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound

33 Ohms ±1% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP0233R00FB32 CPCP0233R00FB32-ND
Product Name Res Wirewound 33 Ohm 1% 2W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details