Vishay Intertechnology, Inc. Res Wirewound 2 Ohm 1% 2W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP022R000FB32

Description
Res Wirewound 2 Ohm 1% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 2 Ohm 1% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2 Ohm 1% 2W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCP022R000FB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2 Ohm 1% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCP022R000FB32
Res Wirewound 2 Ohm 1% 2W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP022R000FB32
Res Wirewound 2 Ohm 1% 2W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 2 Ohm 1% 2W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP022R000FB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP022R000FB32-ND
Through Hole Resistors CPCP022R000FB32-ND
2 Ohms ±1% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound

2 Ohms ±1% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP022R000FB32 CPCP022R000FB32-ND
Product Name Res Wirewound 2 Ohm 1% 2W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details