200 Ohms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | CPCP02200R0JE32-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Radial |
| Resistance Range | 200 ohms |