Vishay Intertechnology, Inc. Through Hole Resistors CPCP021K300FB321

Description
1.3 kOhms ±1% 2W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Wirewound
Request a Quote Datasheet
Description
1.3 kOhms ±1% 2W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP021K300FB321-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP021K300FB321-ND
Through Hole Resistors CPCP021K300FB321-ND
1.3 kOhms ±1% 2W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Wirewound

1.3 kOhms ±1% 2W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Wirewound

Buy Now Datasheet
Res Wirewound 1.3K Ohm 1% 2W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP021K300FB321 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.3K Ohm 1% 2W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP021K300FB321
Res Wirewound 1.3K Ohm 1% 2W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP021K300FB321
Res Wirewound 1.3K Ohm 1% 2W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 1.3K Ohm 1% 2W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCP021K300FB321-ND CPCP021K300FB321
Product Name Through Hole Resistors Res Wirewound 1.3K Ohm 1% 2W ¦20ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details