1 kOhms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound
WW,COMM-PWR,VERT,1K,
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPCP021K000JE32-ND | CPCP021K000JE32 |
| Product Name | Through Hole Resistors | WW,COMM-PWR,VERT,1K,2W,5%,BULK,HAZMAT |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Radial | |
| Tolerance | 5 +/- % | 5 +/- % |