Vishay Intertechnology, Inc. Through Hole Resistors CPCP0218R00JB32

Description
18 Ohms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
18 Ohms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP0218R00JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP0218R00JB32-ND
Through Hole Resistors CPCP0218R00JB32-ND
18 Ohms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound

18 Ohms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 18 Ohm 5% 2W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP0218R00JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 18 Ohm 5% 2W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP0218R00JB32
Res Wirewound 18 Ohm 5% 2W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP0218R00JB32
Res Wirewound 18 Ohm 5% 2W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 18 Ohm 5% 2W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCP0218R00JB32-ND CPCP0218R00JB32
Product Name Through Hole Resistors Res Wirewound 18 Ohm 5% 2W ¦20ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers