Vishay Intertechnology, Inc. Res Wirewound 100m Ohm 5% 3W ¦100ppm/¦C RDL Thru-Hole Bulk CPCL03R1000JB31

Description
Res Wirewound 100m Ohm 5% 3W ¦100ppm/¦C RDL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 100m Ohm 5% 3W ¦100ppm/¦C RDL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 100m Ohm 5% 3W ¦100ppm/¦C RDL Thru-Hole Bulk - CPCL03R1000JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100m Ohm 5% 3W ¦100ppm/¦C RDL Thru-Hole Bulk
CPCL03R1000JB31
Res Wirewound 100m Ohm 5% 3W ¦100ppm/¦C RDL Thru-Hole Bulk CPCL03R1000JB31
Res Wirewound 100m Ohm 5% 3W ¦100ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 100m Ohm 5% 3W ¦100ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPCL03R1000JB31
Product Name Res Wirewound 100m Ohm 5% 3W ¦100ppm/¦C RDL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers