Vishay Intertechnology, Inc. Res Wirewound 10m Ohm 5% 3W ¦400ppm/¦C RDL Thru-Hole Bulk CPCL03R0100JB32

Description
Res Wirewound 10m Ohm 5% 3W ¦400ppm/¦C RDL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 10m Ohm 5% 3W ¦400ppm/¦C RDL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10m Ohm 5% 3W ¦400ppm/¦C RDL Thru-Hole Bulk - CPCL03R0100JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10m Ohm 5% 3W ¦400ppm/¦C RDL Thru-Hole Bulk
CPCL03R0100JB32
Res Wirewound 10m Ohm 5% 3W ¦400ppm/¦C RDL Thru-Hole Bulk CPCL03R0100JB32
Res Wirewound 10m Ohm 5% 3W ¦400ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 10m Ohm 5% 3W ¦400ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPCL03R0100JB32
Product Name Res Wirewound 10m Ohm 5% 3W ¦400ppm/¦C RDL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details