Vishay Intertechnology, Inc. Res Wirewound 10m Ohm 5% 2W ¦400ppm/¦C RDL Thru-Hole Bulk CPCL02R0100JB32

Description
Res Wirewound 10m Ohm 5% 2W ¦400ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 10m Ohm 5% 2W ¦400ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10m Ohm 5% 2W ¦400ppm/¦C RDL Thru-Hole Bulk - CPCL02R0100JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10m Ohm 5% 2W ¦400ppm/¦C RDL Thru-Hole Bulk
CPCL02R0100JB32
Res Wirewound 10m Ohm 5% 2W ¦400ppm/¦C RDL Thru-Hole Bulk CPCL02R0100JB32
Res Wirewound 10m Ohm 5% 2W ¦400ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 10m Ohm 5% 2W ¦400ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCL02R0100JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCL02R0100JB32-ND
Through Hole Resistors CPCL02R0100JB32-ND
10 mOhms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound

10 mOhms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCL02R0100JB32 CPCL02R0100JB32-ND
Product Name Res Wirewound 10m Ohm 5% 2W ¦400ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 400 ±ppm/°C 400 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756410 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1-1625973-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers