Vishay Intertechnology, Inc. Wirewound Resistors - CPCF5 102K 1

Description
Wirewound Resistors - Through Hole 102Kohms 1% 5watts
Request a Quote
Description
Wirewound Resistors - Through Hole 102Kohms 1% 5watts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - CPCF5 102K 1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
CPCF5 102K 1
Wirewound Resistors - CPCF5 102K 1
Wirewound Resistors - Through Hole 102Kohms 1% 5watts

Wirewound Resistors - Through Hole 102Kohms 1% 5watts

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPCF5 102K 1
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details