Vishay Intertechnology, Inc. Vishay/DaleWirewound Resistors - CPCF3 75K 1

Description
Vishay/DaleWirewound Resistors - Through Hole 75Kohms 1% 5watts
Request a Quote
Description
Vishay/DaleWirewound Resistors - Through Hole 75Kohms 1% 5watts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleWirewound Resistors - - CPCF3 75K 1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleWirewound Resistors -
CPCF3 75K 1
Vishay/DaleWirewound Resistors - CPCF3 75K 1
Vishay/DaleWirewound Resistors - Through Hole 75Kohms 1% 5watts

Vishay/DaleWirewound Resistors - Through Hole 75Kohms 1% 5watts

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPCF3 75K 1
Product Name Vishay/DaleWirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details