Vishay Intertechnology, Inc. Wirewound Resistors - CPCF2 40.2K 5

Description
Wirewound Resistors - Through Hole 40.2Kohms 5%
Request a Quote
Description
Wirewound Resistors - Through Hole 40.2Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - CPCF2 40.2K 5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
CPCF2 40.2K 5
Wirewound Resistors - CPCF2 40.2K 5
Wirewound Resistors - Through Hole 40.2Kohms 5%

Wirewound Resistors - Through Hole 40.2Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPCF2 40.2K 5
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers