Vishay Intertechnology, Inc. Wirewound Resistors - CPCF2 15K 5

Description
Wirewound Resistors - Through Hole 15Kohms 5% 2watts
Request a Quote
Description
Wirewound Resistors - Through Hole 15Kohms 5% 2watts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - CPCF2 15K 5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
CPCF2 15K 5
Wirewound Resistors - CPCF2 15K 5
Wirewound Resistors - Through Hole 15Kohms 5% 2watts

Wirewound Resistors - Through Hole 15Kohms 5% 2watts

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPCF2 15K 5
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details