Vishay Intertechnology, Inc. Res Wirewound 82K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0582K00JE32

Description
Res Wirewound 82K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 82K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 82K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF0582K00JE32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 82K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF0582K00JE32
Res Wirewound 82K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0582K00JE32
Res Wirewound 82K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 82K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF0582K00JE32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0582K00JE32-ND
Through Hole Resistors CPCF0582K00JE32-ND
82 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

82 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet
Resistor - 150004782 - Radwell International
Willingboro, NJ, United States
Resistor
150004782
Resistor 150004782
RESISTOR, WIREWOUND, 82KOHM, 5WATT, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, WIREWOUND, 82KOHM, 5WATT, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number CPCF0582K00JE32 CPCF0582K00JE32-ND 150004782
Product Name Res Wirewound 82K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors Resistor
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers