Vishay Intertechnology, Inc. Res Wirewound 820 Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF05820R0JB32

Description
Res Wirewound 820 Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 820 Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 820 Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF05820R0JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 820 Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF05820R0JB32
Res Wirewound 820 Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF05820R0JB32
Res Wirewound 820 Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 820 Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF05820R0JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF05820R0JB32-ND
Through Hole Resistors CPCF05820R0JB32-ND
820 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

820 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF05820R0JB32 CPCF05820R0JB32-ND
Product Name Res Wirewound 820 Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1690305 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details