Vishay Intertechnology, Inc. Res Wirewound 7.5K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF057K500JB32

Description
Res Wirewound 7.5K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 7.5K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 7.5K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF057K500JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.5K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF057K500JB32
Res Wirewound 7.5K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF057K500JB32
Res Wirewound 7.5K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 7.5K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF057K500JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF057K500JB32-ND
Through Hole Resistors CPCF057K500JB32-ND
7.5 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

7.5 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF057K500JB32 CPCF057K500JB32-ND
Product Name Res Wirewound 7.5K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers