Vishay Intertechnology, Inc. Through Hole Resistors CPCF0575K00JB31

Description
75 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
75 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCF0575K00JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0575K00JB31-ND
Through Hole Resistors CPCF0575K00JB31-ND
75 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

75 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet
Res Wirewound 75K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF0575K00JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 75K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF0575K00JB31
Res Wirewound 75K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0575K00JB31
Res Wirewound 75K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 75K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCF0575K00JB31-ND CPCF0575K00JB31
Product Name Through Hole Resistors Res Wirewound 75K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Wirewound
Mounting / Packaging Radial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers