Vishay Intertechnology, Inc. Through Hole Resistors CPCF0571K50FE32

Description
71.5 kOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
71.5 kOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCF0571K50FE32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0571K50FE32-ND
Through Hole Resistors CPCF0571K50FE32-ND
71.5 kOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

71.5 kOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet
Wirewound Resistors - - CPCF0571K50FE32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
CPCF0571K50FE32
Wirewound Resistors - CPCF0571K50FE32
Wirewound Resistors - Through Hole 71.5Kohms 1% Axial Learn More

Wirewound Resistors - Through Hole 71.5Kohms 1% Axial Learn More

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCF0571K50FE32-ND CPCF0571K50FE32
Product Name Through Hole Resistors Wirewound Resistors -
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Wirewound
Mounting / Packaging Radial ThroughHole; Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details