Vishay Intertechnology, Inc. Res Wirewound 71.5K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0571K50FB31

Description
Res Wirewound 71.5K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 71.5K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 71.5K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF0571K50FB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 71.5K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF0571K50FB31
Res Wirewound 71.5K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0571K50FB31
Res Wirewound 71.5K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 71.5K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF0571K50FB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0571K50FB31-ND
Through Hole Resistors CPCF0571K50FB31-ND
71.5 kOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

71.5 kOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF0571K50FB31 CPCF0571K50FB31-ND
Product Name Res Wirewound 71.5K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details