Vishay Intertechnology, Inc. Res Wirewound 68K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0568K00KB32

Description
Res Wirewound 68K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 68K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 68K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF0568K00KB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 68K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF0568K00KB32
Res Wirewound 68K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0568K00KB32
Res Wirewound 68K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 68K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF0568K00KB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0568K00KB32-ND
Through Hole Resistors CPCF0568K00KB32-ND
68 kOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

68 kOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF0568K00KB32 CPCF0568K00KB32-ND
Product Name Res Wirewound 68K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 8-1625999-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 75 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details