Vishay Intertechnology, Inc. Through Hole Resistors CPCF0565K00FB32

Description
65 kOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
65 kOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCF0565K00FB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0565K00FB32-ND
Through Hole Resistors CPCF0565K00FB32-ND
65 kOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

65 kOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet
Res Wirewound 65K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF0565K00FB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 65K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF0565K00FB32
Res Wirewound 65K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0565K00FB32
Res Wirewound 65K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 65K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCF0565K00FB32-ND CPCF0565K00FB32
Product Name Through Hole Resistors Res Wirewound 65K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Wirewound
Mounting / Packaging Radial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 2176249-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers