5.1 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPCF055K100JB31-ND | CPCF055K100JB31 |
| Product Name | Through Hole Resistors | 5W,5.1K,5%,BULK |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | Radial | |
| Tolerance | 5 +/- % | 5 +/- % |