Vishay Intertechnology, Inc. 5W,51K,5%,BULK CPCF0551K00JB31

Description
5W,51K,5%,BULK
Request a Quote Datasheet
Description
5W,51K,5%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5W,51K,5%,BULK - CPCF0551K00JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
5W,51K,5%,BULK
CPCF0551K00JB31
5W,51K,5%,BULK CPCF0551K00JB31
5W,51K,5%,BULK

5W,51K,5%,BULK

Supplier's Site
Through Hole Resistors - CPCF0551K00JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0551K00JB31-ND
Through Hole Resistors CPCF0551K00JB31-ND
51 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

51 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF0551K00JB31 CPCF0551K00JB31-ND
Product Name 5W,51K,5%,BULK Through Hole Resistors
Tolerance 5 +/- % 5 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details