Vishay Intertechnology, Inc. Res Wirewound 50K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0550K00JB31

Description
Res Wirewound 50K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 50K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 50K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF0550K00JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF0550K00JB31
Res Wirewound 50K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0550K00JB31
Res Wirewound 50K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 50K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF0550K00JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0550K00JB31-ND
Through Hole Resistors CPCF0550K00JB31-ND
50 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

50 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF0550K00JB31 CPCF0550K00JB31-ND
Product Name Res Wirewound 50K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers