Vishay Intertechnology, Inc. Res Wirewound 4.7K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF054K700KB32

Description
Res Wirewound 4.7K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 4.7K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.7K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF054K700KB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.7K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF054K700KB32
Res Wirewound 4.7K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF054K700KB32
Res Wirewound 4.7K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 4.7K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF054K700KB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF054K700KB32-ND
Through Hole Resistors CPCF054K700KB32-ND
4.7 kOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

4.7 kOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF054K700KB32 CPCF054K700KB32-ND
Product Name Res Wirewound 4.7K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details