Vishay Intertechnology, Inc. Through Hole Resistors CPCF0547K00KE31

Description
47 kOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
47 kOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCF0547K00KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0547K00KE31-ND
Through Hole Resistors CPCF0547K00KE31-ND
47 kOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

47 kOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CPCF0547K00KE31 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CPCF0547K00KE31
Through Hole Resistors CPCF0547K00KE31
RES 47K OHM 5W 10% RADIAL

RES 47K OHM 5W 10% RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number CPCF0547K00KE31-ND CPCF0547K00KE31
Product Name Through Hole Resistors Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Radial ThroughHole
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details