Vishay Intertechnology, Inc. Through Hole Resistors CPCF0547K00JB32

Description
47 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
47 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCF0547K00JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0547K00JB32-ND
Through Hole Resistors CPCF0547K00JB32-ND
47 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

47 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet
Res Wirewound 47K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF0547K00JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 47K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF0547K00JB32
Res Wirewound 47K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0547K00JB32
Res Wirewound 47K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 47K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCF0547K00JB32-ND CPCF0547K00JB32
Product Name Through Hole Resistors Res Wirewound 47K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Wirewound
Mounting / Packaging Radial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers