Vishay Intertechnology, Inc. Res Wirewound 47K Ohm 3% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0547K00HB32

Description
Res Wirewound 47K Ohm 3% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 47K Ohm 3% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 47K Ohm 3% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF0547K00HB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 47K Ohm 3% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF0547K00HB32
Res Wirewound 47K Ohm 3% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0547K00HB32
Res Wirewound 47K Ohm 3% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 47K Ohm 3% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF0547K00HB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0547K00HB32-ND
Through Hole Resistors CPCF0547K00HB32-ND
47 kOhms ±3% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

47 kOhms ±3% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF0547K00HB32 CPCF0547K00HB32-ND
Product Name Res Wirewound 47K Ohm 3% 5W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 3 +/- % 3 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details